Micrel, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC94073YC6

Description
Win Source Part Number: 1338620-MIC94073YC6 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Micrel Inc. Base Product Number: MIC94073
Request a Quote Datasheet
Description
Win Source Part Number: 1338620-MIC94073YC6 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Micrel Inc. Base Product Number: MIC94073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1338620-MIC94073YC6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1338620-MIC94073YC6
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1338620-MIC94073YC6
Win Source Part Number: 1338620-MIC94073YC6 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Micrel Inc. Base Product Number: MIC94073

Win Source Part Number: 1338620-MIC94073YC6
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Bulk
Standard Package: 1
Output Type: P-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.2A
Output Configuration: High Side
Voltage - Load: 1.7V ~ 5.5V
Rds On (Typ): 120mOhm
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Voltage - Supply (Vcc/Vdd): Not Required
HTSUS: 8542.39.0001
Mfr: Micrel Inc.
Base Product Number: MIC94073

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1338620-MIC94073YC6
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
2-channel analog multiplexer/demultiplexer - 74LVC1G53GN,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers