Micrel, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YC6 MIC94061YC6

Description
Manufacturer: Micrel Win Source Part Number: 1223420-MIC94061YC6 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223420-MIC94061YC6 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YC6 - MIC94061YC6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YC6
MIC94061YC6
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YC6 MIC94061YC6
Manufacturer: Micrel Win Source Part Number: 1223420-MIC94061YC6 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223420-MIC94061YC6
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC94061YC6
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YC6
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details