Micrel, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4TR MIC94051YM4TR

Description
Manufacturer: Micrel Win Source Part Number: 719471-MIC94051YM4TR Manufacturer Homepage: www.micrel.com Reference case: SOT143 Reference Date Code: 0618+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 719471-MIC94051YM4TR Manufacturer Homepage: www.micrel.com Reference case: SOT143 Reference Date Code: 0618+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4TR - 719471-MIC94051YM4TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4TR
719471-MIC94051YM4TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4TR 719471-MIC94051YM4TR
Manufacturer: Micrel Win Source Part Number: 719471-MIC94051YM4TR Manufacturer Homepage: www.micrel.com Reference case: SOT143 Reference Date Code: 0618+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 719471-MIC94051YM4TR
Manufacturer Homepage: www.micrel.com
Reference case: SOT143
Reference Date Code: 0618+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-MIC94051YM4TR
MOSFET Transistor 285-MIC94051YM4TR
Product overview: MIC94051YM4TR from Micrel Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4TR can be used for catalog matching and distributor lookup.

Product overview: MIC94051YM4TR from Micrel Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 719471-MIC94051YM4TR 285-MIC94051YM4TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4TR MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 1827235P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
60 V, N-channel Trench MOSFET - BUK6D125-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 7400 milliamps
View Details
8 suppliers