4-Terminal SymFET™ P-Channel MOSFET Product overview: MIC94050YM4 from Micrel Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94050YM4 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1223414-MIC94050YM4
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Small Signal Field-Effect Transistor, 1.8A I(D), 6V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 285-MIC94050YM4 | 1223414-MIC94050YM4 | MIC94050YM4 |
| Product Name | P-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4 | |
| Package Type | SOT3 | CP4 |