Operational Amplifier, 1 Func, 16000uV Offset-Max, BIPolar, PDSO5
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: MIC913BM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC913BM5 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1223409-MIC913BM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MIC913BM5 | 687-MIC913BM5 | 1223409-MIC913BM5 | MIC913BM5 | MIC913BM5 |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC913BM5 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOP; TSOP5/6 | Bulk | SOT; SC-74A, SOT-753 | SOT-23-5 | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Slew Rate | 500 V/µs | 500 V/µs | 5.00E-4 V/µs | ||
| Bandwidth | 350 MHz | 192 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |