Micrel, Inc. 3MHZ SOT23 Operational Amplifier IC MIC862BM8TR

Description
IC Opamp Gp 3MHZ Rro SOT23-8 Product overview: MIC862BM8TR from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862BM8TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Opamp Gp 3MHZ Rro SOT23-8 Product overview: MIC862BM8TR from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862BM8TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3MHZ SOT23 Operational Amplifier IC - 687-MIC862BM8TR - ERSAELECTRONICS PTE. LTD.
Singapore
3MHZ SOT23 Operational Amplifier IC
687-MIC862BM8TR
3MHZ SOT23 Operational Amplifier IC 687-MIC862BM8TR
IC Opamp Gp 3MHZ Rro SOT23-8 Product overview: MIC862BM8TR from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862BM8TR can be used for catalog matching and distributor lookup.

IC Opamp Gp 3MHZ Rro SOT23-8 Product overview: MIC862BM8TR from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862BM8TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862BM8TR - 1078828-MIC862BM8TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862BM8TR
1078828-MIC862BM8TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862BM8TR 1078828-MIC862BM8TR
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078828-MIC862BM8TR Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 5 MHz Slew Rate: 4 V/µs Gain Bandwidth Product: 3 MHz Input Bias Current: 10 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-8 Operating Supply Current: 31 µA Output Current per Channel: 27 mA Alternative Parts (Cross-Reference): MIC862BM8TRMIC862BM8 TR; MIC862BM8-TR; MIC862BM8T/R; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Input Offset Voltage (Vos): 100 µV

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078828-MIC862BM8TR
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 5 MHz
Slew Rate: 4 V/µs
Gain Bandwidth Product: 3 MHz
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23-8
Operating Supply Current: 31 µA
Output Current per Channel: 27 mA
Alternative Parts (Cross-Reference): MIC862BM8TRMIC862BM8 TR; MIC862BM8-TR; MIC862BM8T/R;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Input Offset Voltage (Vos): 100 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MIC862BM8TR 1078828-MIC862BM8TR
Product Name 3MHZ SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862BM8TR
Slew Rate 4 V/µs 4 V/µs
Bandwidth 3 MHz 5 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
INA115 Precision Instrumentation Amplifier - INA115AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers