Micrel, Inc. Operational Amplifier IC MIC861YC5

Description
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC861YC5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Operational Amplifier IC - 687-MIC861YC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MIC861YC5
Operational Amplifier IC 687-MIC861YC5
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Product overview: MIC861YC5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861YC5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Product overview: MIC861YC5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861YC5 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861YC5 - 1223405-MIC861YC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861YC5
1223405-MIC861YC5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861YC5 1223405-MIC861YC5
Manufacturer: Micrel Win Source Part Number: 1223405-MIC861YC5 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): LMV861MGX/NOPB; MAX4480AXK; LMV301SQ2T1G; MIC861YC5; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223405-MIC861YC5
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): LMV861MGX/NOPB; MAX4480AXK; LMV301SQ2T1G; MIC861YC5;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - MIC861YC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MIC861YC5
Instrumentation, OP Amps, Buffer Amps MIC861YC5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MIC861YC5 687-MIC861YC5 1223405-MIC861YC5 MIC861YC5
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861YC5 Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SSOP; SOP; TSSOP; TSSOP5/6 Bulk SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active
Slew Rate 0.1200 V/µs 0.1200 V/µs
Bandwidth 0.4000 MHz 0.6500 MHz
Unlock Full Specs
to access all available technical data