Micrel, Inc. Linear - Linear - Comparators - MIC842NBC5 MIC842NBC5

Description
Manufacturer: Microchip Technology Win Source Part Number: 231016-MIC842NBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 231016-MIC842NBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC842NBC5 - 231016-MIC842NBC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC842NBC5
231016-MIC842NBC5
Linear - Linear - Comparators - MIC842NBC5 231016-MIC842NBC5
Manufacturer: Microchip Technology Win Source Part Number: 231016-MIC842NBC5 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Current - Output (Typ): 20mA Propagation Delay (Max): 12μs Hysteresis: 20mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 231016-MIC842NBC5
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V

Buy Now Datasheet
Linear Comparator IC - 692-MIC842NBC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-MIC842NBC5
Linear Comparator IC 692-MIC842NBC5
IC COMP SNGL W/REF SC70-5 Product overview: MIC842NBC5 from Micrel Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NBC5 can be used for catalog matching and distributor lookup.

IC COMP SNGL W/REF SC70-5 Product overview: MIC842NBC5 from Micrel Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC842NBC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 231016-MIC842NBC5 692-MIC842NBC5
Product Name Linear - Linear - Comparators - MIC842NBC5 Linear Comparator IC
Supply Voltage (VS) 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data