Micrel, Inc. 2.63V SOT23 Voltage Supervisor IC MIC810RUTR

Description
IC Reset Gen 2.63V Vth SOT23-3 Product overview: MIC810RUTR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC810RUTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reset Gen 2.63V Vth SOT23-3 Product overview: MIC810RUTR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC810RUTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.63V SOT23 Voltage Supervisor IC
691-MIC810RUTR
2.63V SOT23 Voltage Supervisor IC 691-MIC810RUTR
IC Reset Gen 2.63V Vth SOT23-3 Product overview: MIC810RUTR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC810RUTR can be used for catalog matching and distributor lookup.

IC Reset Gen 2.63V Vth SOT23-3 Product overview: MIC810RUTR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC810RUTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MIC810RUTR - 1114519-MIC810RUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC810RUTR
1114519-MIC810RUTR
PMIC - PMIC - Supervisors - MIC810RUTR 1114519-MIC810RUTR
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114519-MIC810RUTR Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Categories: PMIC - Supervisors Case / Package: TO-236-3 Alternative Parts (Cross-Reference): MIC810RU TR; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Threshold Voltage: 2.63 V

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114519-MIC810RUTR
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms
Categories: PMIC - Supervisors
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): MIC810RU TR;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Threshold Voltage: 2.63 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC810RUTR 1114519-MIC810RUTR
Product Name 2.63V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC810RUTR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers