Micrel, Inc. 3.08V SOT23 Voltage Supervisor IC MIC809TUY

Description
IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUY from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUY from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.08V SOT23 Voltage Supervisor IC
691-MIC809TUY
3.08V SOT23 Voltage Supervisor IC 691-MIC809TUY
IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUY from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUY can be used for catalog matching and distributor lookup.

IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUY from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC809TUY - 230969-MIC809TUY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC809TUY
230969-MIC809TUY
PMIC - PMIC - Supervisors - MIC809TUY 230969-MIC809TUY
Manufacturer: Microchip Technology Win Source Part Number: 230969-MIC809TUY Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 230969-MIC809TUY
Packaging: Cut Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - MIC809TUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC809TUY
Supervisors MIC809TUY
Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-3

Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC809TUY 230969-MIC809TUY MIC809TUY
Product Name 3.08V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC809TUY Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details