Micrel, Inc. PMIC - PMIC - Power Management - Specialized - MIC809RUY MIC809RUY

Description
Manufacturer: Micrel Win Source Part Number: 1223350-MIC809RUY Family Name: MIC809 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX809LCUR; ZXCM209SF; LM809M3-2.45/NOPB; LM809M3X-2.45; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 1223350-MIC809RUY Family Name: MIC809 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX809LCUR; ZXCM209SF; LM809M3-2.45/NOPB; LM809M3X-2.45; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MIC809RUY - 1223350-MIC809RUY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MIC809RUY
1223350-MIC809RUY
PMIC - PMIC - Power Management - Specialized - MIC809RUY 1223350-MIC809RUY
Manufacturer: Micrel Win Source Part Number: 1223350-MIC809RUY Family Name: MIC809 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX809LCUR; ZXCM209SF; LM809M3-2.45/NOPB; LM809M3X-2.45; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 1223350-MIC809RUY
Family Name: MIC809
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): MAX809LCUR; ZXCM209SF; LM809M3-2.45/NOPB; LM809M3X-2.45;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
 - MIC809RUY - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, PDSO3

Supplier's Site Datasheet
Supervisors - MIC809RUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC809RUY
Supervisors MIC809RUY
Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-3

Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1223350-MIC809RUY MIC809RUY MIC809RUY
Product Name PMIC - PMIC - Power Management - Specialized - MIC809RUY Supervisors
Output Options Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details