The MIC7201BM5 is a difference amplifier designed to convert differential signals to single-ended outputs. It operates within a supply voltage range of 2.2V to 10V and features rail-to-rail input/output capabilities. The device is packaged in a compact SOT-23-5 format, making it suitable for space-constrained applications. This amplifier exhibits a typical gain error of ±1% and a supply current of 0.6mA at 2.2V. It has a bandwidth of 400kHz and is capable of driving capacitive loads, which enhances its versatility in various applications. The MIC7201BM5 is particularly well-suited for use in cellular telephones, digital audio systems, mobile communications, and portable computers. The operating temperature range for this component is from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. With its low input offset voltage and high common-mode rejection ratio, the MIC7201BM5 is an effective choice for applications requiring precise signal processing.
Win Source Part Number: 979316-MIC7201BM5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Differential
Package: Bulk
Applications: Telecommunications
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Micrel Inc.
Other Names: MCRMCLMIC7201BM5,215
RoHS Status: RoHS non-compliant
GAINBLOCK DIFFERENCE AMPLIFIER Product overview: MIC7201BM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7201BM5 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 200000uV Offset-Max, 0.25MHz Band Width, CMOS, PDSO5
Differential IC Telecommunications SOT-23-5
GAINBLOCK DIFFERENCE AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 979316-MIC7201BM5 | 687-MIC7201BM5 | MIC7201BM5 | MIC7201BM5 | MIC7201BM5 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Operational Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SC-74A, SOT-753 | Bulk | SOP; TSOP5/6 | SOT; SC-74A, SOT-753 | Surface Mount |