Micrel, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5 MIC7111YM5

Description
Manufacturer: Micrel Win Source Part Number: 1223290-MIC7111YM5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223290-MIC7111YM5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5 - 1223290-MIC7111YM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5
1223290-MIC7111YM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5 1223290-MIC7111YM5
Manufacturer: Micrel Win Source Part Number: 1223290-MIC7111YM5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223290-MIC7111YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
1.8V Operational Amplifier IC - 687-MIC7111YM5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Operational Amplifier IC
687-MIC7111YM5
1.8V Operational Amplifier IC 687-MIC7111YM5
1.8V IttyBitty Rail-to-Rail Input/Output Op Amp Product overview: MIC7111YM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7111YM5 can be used for catalog matching and distributor lookup.

1.8V IttyBitty Rail-to-Rail Input/Output Op Amp Product overview: MIC7111YM5 from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7111YM5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1223290-MIC7111YM5 687-MIC7111YM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5 1.8V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
Op Amps - 2448564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details