Micrel, Inc. LDO Voltage Regulator IC MIC69101-1.8YML

Description
IC REG LINEAR SGL SUPPLY VIN LOW Product overview: MIC69101-1.8YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC69101-1.8YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR SGL SUPPLY VIN LOW Product overview: MIC69101-1.8YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC69101-1.8YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC69101-1.8YML
LDO Voltage Regulator IC 699-MIC69101-1.8YML
IC REG LINEAR SGL SUPPLY VIN LOW Product overview: MIC69101-1.8YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC69101-1.8YML can be used for catalog matching and distributor lookup.

IC REG LINEAR SGL SUPPLY VIN LOW Product overview: MIC69101-1.8YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC69101-1.8YML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC69101-1.8YML - 1223279-MIC69101-1.8YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC69101-1.8YML
1223279-MIC69101-1.8YML
PMIC - PMIC - Voltage Regulators - Linear - MIC69101-1.8YML 1223279-MIC69101-1.8YML
Manufacturer: Micrel Win Source Part Number: 1223279-MIC69101-1.8 YML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223279-MIC69101-1.8YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
 - MIC69101-1.8YML - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, BIPolar

Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, BIPolar

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC69101-1.8YML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC69101-1.8YML
Voltage Regulators - Linear MIC69101-1.8YML
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC69101-1.8YML 1223279-MIC69101-1.8YML MIC69101-1.8YML MIC69101-1.8YML
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC69101-1.8YML Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; SOLCC10 Other; 10-VFDFN Exposed Pad, 10-MLF®
Output Voltage 1.8 volts 1.8 to ? volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management IC - 713-BQ24311DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers