Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
MICREL, INC.
MIC68200-3.3YML TR --
Micrel, Inc.
MIC68200-3.3YML TR
Description
MIC68200 - 2A SEQUENCING LDO
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
MIC68200 - 2A SEQUENCING LDO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MIC68200-3.3YML TR
MIC68200-3.3YML TR
MIC68200 - 2A SEQUENCING LDO
MIC68200 - 2A SEQUENCING LDO
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Voltage Regulators
Product Number
MIC68200-3.3YML TR
Package Type
Other; MLF10
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3983SLPTR-T
Specs
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
2 amps
View Details
Infineon Technologies AG
PMIC - PMIC - Voltage Regulators - Linear - 7703405UA
7703405UA
Specs
Regulator Category
Linear
View Details
2
suppliers
Nexperia B.V.
Voltage Regulator IC
BZX79-B12,143
Specs
Operating Temperature
-65 C (-85 F)
View Details
RS Components, Ltd.
Voltage Regulators
1900287
Specs
Package Type
Other; μMAX
View Details