IC REG LINEAR 2A SEQUENCING LDO Product overview: MIC68200-1.8YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC68200-1.8YML can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1223272-MIC68200-1.8
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): TPS75218QPWPRQ1; TPS75118QPWPREP; MIC68200-1.8YML; MIC68200-1.8YMLTR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC68200-1.8YML | 1223272-MIC68200-1.8YML | MIC68200-1.8YML |
| Product Name | 2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Output Voltage | 1.8 to ? volts | 1.8 to ? volts | |
| IOUT | 1 amps | 1 amps | |
| VIN | 5.5 volts | ? to 5.5 volts |