Micrel, Inc. Op Amp, 2.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Micrel Semiconductor MIC6211BM5 TR

Description
OP AMP, 2.5MHZ, 6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:6V/µs; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No
Datasheet
Description
OP AMP, 2.5MHZ, 6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:6V/µs; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp, 2.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Micrel Semiconductor - 12B2041 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Micrel Semiconductor
12B2041
Op Amp, 2.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Micrel Semiconductor 12B2041
OP AMP, 2.5MHZ, 6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:6V/µs; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No

OP AMP, 2.5MHZ, 6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:6V/µs; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 12B2041
Product Name Op Amp, 2.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Micrel Semiconductor
Supply Voltage (VS) 4 to 32 volts
Slew Rate 6 V/µs
Bandwidth 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details