Micrel, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BN MIC58P01BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 230888-MIC58P01BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 230888-MIC58P01BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BN
MIC58P01BN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BN MIC58P01BN
Manufacturer: Microchip Technology Win Source Part Number: 230888-MIC58P01BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 230888-MIC58P01BN
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 22-PDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC58P01BN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BN
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details