Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5392-4CYMTTR MIC5392-4CYMTTR

Description
Manufacturer: Micrel Win Source Part Number: 739989-MIC5392-4CYMT TR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739989-MIC5392-4CYMT TR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5392-4CYMTTR - 739989-MIC5392-4CYMTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5392-4CYMTTR
739989-MIC5392-4CYMTTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5392-4CYMTTR 739989-MIC5392-4CYMTTR
Manufacturer: Micrel Win Source Part Number: 739989-MIC5392-4CYMT TR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739989-MIC5392-4CYMTTR
Manufacturer Homepage: www.micrel.com
Reference case: DFN6
Reference Date Code: 1210+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5392-4CYMTTR
LDO Voltage Regulator IC 699-MIC5392-4CYMTTR
Product overview: MIC5392-4CYMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5392-4CYMTTR can be used for catalog matching and distributor lookup.

Product overview: MIC5392-4CYMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5392-4CYMTTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 739989-MIC5392-4CYMTTR 699-MIC5392-4CYMTTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5392-4CYMTTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details