Micrel, Inc. High-Performance 150mA LDO Voltage Regulator IC MIC5378YC5

Description
High Performance Low Dropout 150mA LDO Product overview: MIC5378YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5378YC5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Performance Low Dropout 150mA LDO Product overview: MIC5378YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5378YC5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance 150mA LDO Voltage Regulator IC
699-MIC5378YC5
High-Performance 150mA LDO Voltage Regulator IC 699-MIC5378YC5
High Performance Low Dropout 150mA LDO Product overview: MIC5378YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5378YC5 can be used for catalog matching and distributor lookup.

High Performance Low Dropout 150mA LDO Product overview: MIC5378YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5378YC5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5378YC5 - 1223217-MIC5378YC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5378YC5
1223217-MIC5378YC5
PMIC - PMIC - Voltage Regulators - Linear - MIC5378YC5 1223217-MIC5378YC5
Manufacturer: Micrel Win Source Part Number: 1223217-MIC5378YC5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223217-MIC5378YC5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5378YC5 1223217-MIC5378YC5
Product Name High-Performance 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5378YC5
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 7513036 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details