Manufacturer: Micrel
Win Source Part Number: 1223211-MIC5367-3.3Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
High Performance 200mA Peak LDO in 1.6mm x 1.6mm Thin MLF® Product overview: MIC5367-3.3YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5367-3.3YMT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1223211-MIC5367-3.3YMT | 699-MIC5367-3.3YMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5367-3.3YMT | High-Performance 200mA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |