Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YC5 MIC5366-3.3YC5

Description
Manufacturer: Micrel Win Source Part Number: 1223209-MIC5366-3.3Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223209-MIC5366-3.3Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YC5 - 1223209-MIC5366-3.3YC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YC5
1223209-MIC5366-3.3YC5
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YC5 1223209-MIC5366-3.3YC5
Manufacturer: Micrel Win Source Part Number: 1223209-MIC5366-3.3Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 1223209-MIC5366-3.3YC5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
High-Performance 150mA LDO Voltage Regulator IC
699-MIC5366-3.3YC5
High-Performance 150mA LDO Voltage Regulator IC 699-MIC5366-3.3YC5
High Performance Single 150mA LDO Product overview: MIC5366-3.3YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-3.3YC5 can be used for catalog matching and distributor lookup.

High Performance Single 150mA LDO Product overview: MIC5366-3.3YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-3.3YC5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1223209-MIC5366-3.3YC5 699-MIC5366-3.3YC5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YC5 High-Performance 150mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details