Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.8YC5 MIC5366-2.8YC5

Description
Manufacturer: Micrel Win Source Part Number: 1223205-MIC5366-2.8Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223205-MIC5366-2.8Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.8YC5 - 1223205-MIC5366-2.8YC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.8YC5
1223205-MIC5366-2.8YC5
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.8YC5 1223205-MIC5366-2.8YC5
Manufacturer: Micrel Win Source Part Number: 1223205-MIC5366-2.8Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223205-MIC5366-2.8YC5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
High-Performance 150mA LDO Voltage Regulator IC
699-MIC5366-2.8YC5
High-Performance 150mA LDO Voltage Regulator IC 699-MIC5366-2.8YC5
High Performance Single 150mA LDO Product overview: MIC5366-2.8YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-2.8YC5 can be used for catalog matching and distributor lookup.

High Performance Single 150mA LDO Product overview: MIC5366-2.8YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-2.8YC5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1223205-MIC5366-2.8YC5 699-MIC5366-2.8YC5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.8YC5 High-Performance 150mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3-REEL7 - 860292-ADP3307ART-3-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details