Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5 TR MIC5366-2.6YC5 TR

Description
Manufacturer: Micrel Win Source Part Number: 725194-MIC5366-2.6YC 5 TR Manufacturer Homepage: www.micrel.com Reference case: SC70-5 Reference Date Code: 0852+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 725194-MIC5366-2.6YC 5 TR Manufacturer Homepage: www.micrel.com Reference case: SC70-5 Reference Date Code: 0852+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5 TR - 725194-MIC5366-2.6YC5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5 TR
725194-MIC5366-2.6YC5 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5 TR 725194-MIC5366-2.6YC5 TR
Manufacturer: Micrel Win Source Part Number: 725194-MIC5366-2.6YC 5 TR Manufacturer Homepage: www.micrel.com Reference case: SC70-5 Reference Date Code: 0852+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 725194-MIC5366-2.6YC5 TR
Manufacturer Homepage: www.micrel.com
Reference case: SC70-5
Reference Date Code: 0852+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
LDO Voltage Regulator IC
699-MIC5366-2.6YC5 TR
LDO Voltage Regulator IC 699-MIC5366-2.6YC5 TR
Product overview: MIC5366-2.6YC5 TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-2.6YC5 TR can be used for catalog matching and distributor lookup.

Product overview: MIC5366-2.6YC5 TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5366-2.6YC5 TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 725194-MIC5366-2.6YC5 TR 699-MIC5366-2.6YC5 TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5 TR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details