Micrel, Inc. High-Performance Dual 300mA LDO Voltage Regulator IC MIC5335-MMYMT

Description
Dual, High Performance 300mA UCap ULDO Product overview: MIC5335-MMYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5335-MMYMT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual, High Performance 300mA UCap ULDO Product overview: MIC5335-MMYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5335-MMYMT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance Dual 300mA LDO Voltage Regulator IC
699-MIC5335-MMYMT
High-Performance Dual 300mA LDO Voltage Regulator IC 699-MIC5335-MMYMT
Dual, High Performance 300mA UCap ULDO Product overview: MIC5335-MMYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5335-MMYMT can be used for catalog matching and distributor lookup.

Dual, High Performance 300mA UCap ULDO Product overview: MIC5335-MMYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5335-MMYMT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MMYMT - 1223172-MIC5335-MMYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MMYMT
1223172-MIC5335-MMYMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MMYMT 1223172-MIC5335-MMYMT
Manufacturer: Micrel Win Source Part Number: 1223172-MIC5335-MMYM T Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223172-MIC5335-MMYMT
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5335-MMYMT 1223172-MIC5335-MMYMT
Product Name High-Performance Dual 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MMYMT
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details