Manufacturer: Micrel
Win Source Part Number: 1223168-MIC5335-JGYM
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MIC5335 - DUAL, High Performance 300mA uCAP ULDO
DUAL, HIGH PERFORMANCE 300MA MIC Product overview: MIC5335-JGYMT from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-JGYMT can be used for catalog matching and distributor lookup.
DUAL, HIGH PERFORMANCE 300MA MIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1223168-MIC5335-JGYMT | MIC5335-JGYMT | 776-MIC5335-JGYMT | MIC5335-JGYMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5335-JGYMT | High-Performance Dual 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SON6 | Other; Bulk | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Output Voltage Type | Fixed | |||
| Output Voltage | 1.8 to 2.5 volts | 1.8 volts |