Micrel, Inc. High-Performance Dual 300mA LDO Voltage Regulator IC MIC5332-MNYMT

Description
Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5332-MNYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5332-MNYMT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5332-MNYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5332-MNYMT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance Dual 300mA LDO Voltage Regulator IC
699-MIC5332-MNYMT
High-Performance Dual 300mA LDO Voltage Regulator IC 699-MIC5332-MNYMT
Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5332-MNYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5332-MNYMT can be used for catalog matching and distributor lookup.

Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5332-MNYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5332-MNYMT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-MNYMT - 1223161-MIC5332-MNYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-MNYMT
1223161-MIC5332-MNYMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-MNYMT 1223161-MIC5332-MNYMT
Manufacturer: Micrel Win Source Part Number: 1223161-MIC5332-MNYM T Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223161-MIC5332-MNYMT
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5332-MNYMT 1223161-MIC5332-MNYMT
Product Name High-Performance Dual 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5332-MNYMT
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details