Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT MIC5331-J4YMT

Description
Manufacturer: Micrel Win Source Part Number: 1223151-MIC5331-J4YM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223151-MIC5331-J4YM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT - 1223151-MIC5331-J4YMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT
1223151-MIC5331-J4YMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT 1223151-MIC5331-J4YMT
Manufacturer: Micrel Win Source Part Number: 1223151-MIC5331-J4YM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223151-MIC5331-J4YMT
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
High-Performance Dual 300mA LDO Voltage Regulator IC
699-MIC5331-J4YMT
High-Performance Dual 300mA LDO Voltage Regulator IC 699-MIC5331-J4YMT
Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5331-J4YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5331-J4YMT can be used for catalog matching and distributor lookup.

Micro-Power High Performance Dual 300mA ULDO™ Product overview: MIC5331-J4YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5331-J4YMT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1223151-MIC5331-J4YMT 699-MIC5331-J4YMT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT High-Performance Dual 300mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details