IC REG LINEAR 3V/3V 300MA 8MLF Product overview: MIC5330-PPYML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5330-PPYML can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, CMOS, PDSO8
Manufacturer: Micrel
Win Source Part Number: 1223143-MIC5330-PPYM
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5330-PPYML | MIC5330-PPYML | 1223143-MIC5330-PPYML |
| Product Name | 3V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5330-PPYML | |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Bulk | Other; SOLCC8 | |
| Output Voltage | 3 volts | ||
| IOUT | 0.3000 amps | ||
| VIN | 5.5 volts |