Dual, 300mA UCap LDO in 2mm x 2mm MLF Product overview: MIC5330-PMYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5330-PMYML can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1223141-MIC5330-PMYM
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5330-PMYML | 1223141-MIC5330-PMYML |
| Product Name | Dual 300mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5330-PMYML |
| Regulator Type | Low Dropout |