Micrel, Inc. High-Performance Dual 150mA LDO Voltage Regulator IC MIC5321-PPYML

Description
Dual, High Performance 150mA μCap ULDO™ Product overview: MIC5321-PPYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5321-PPYML can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual, High Performance 150mA μCap ULDO™ Product overview: MIC5321-PPYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5321-PPYML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance Dual 150mA LDO Voltage Regulator IC
699-MIC5321-PPYML
High-Performance Dual 150mA LDO Voltage Regulator IC 699-MIC5321-PPYML
Dual, High Performance 150mA μCap ULDO™ Product overview: MIC5321-PPYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5321-PPYML can be used for catalog matching and distributor lookup.

Dual, High Performance 150mA μCap ULDO™ Product overview: MIC5321-PPYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5321-PPYML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-PPYML - 1223115-MIC5321-PPYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-PPYML
1223115-MIC5321-PPYML
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-PPYML 1223115-MIC5321-PPYML
Manufacturer: Micrel Win Source Part Number: 1223115-MIC5321-PPYM L Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223115-MIC5321-PPYML
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5321-PPYML 1223115-MIC5321-PPYML
Product Name High-Performance Dual 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5321-PPYML
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
Motor Drivers, Controllers - A5932GESSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details