Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PKYMT MIC5320-PKYMT

Description
Manufacturer: Micrel Win Source Part Number: 1223106-MIC5320-PKYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223106-MIC5320-PKYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PKYMT - 1223106-MIC5320-PKYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PKYMT
1223106-MIC5320-PKYMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PKYMT 1223106-MIC5320-PKYMT
Manufacturer: Micrel Win Source Part Number: 1223106-MIC5320-PKYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223106-MIC5320-PKYMT
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
High-Performance Dual 150mA LDO Voltage Regulator IC
699-MIC5320-PKYMT
High-Performance Dual 150mA LDO Voltage Regulator IC 699-MIC5320-PKYMT
High-Performance Dual 150mA μCap ULDO™ Product overview: MIC5320-PKYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5320-PKYMT can be used for catalog matching and distributor lookup.

High-Performance Dual 150mA μCap ULDO™ Product overview: MIC5320-PKYMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5320-PKYMT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1223106-MIC5320-PKYMT 699-MIC5320-PKYMT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PKYMT High-Performance Dual 150mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details