Micrel, Inc. Low-Power 500mA LDO Voltage Regulator IC MIC5319-3.3YML

Description
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-3.3YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-3.3YML can be used for catalog matching and distributor lookup.
Request a Quote
Description
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-3.3YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-3.3YML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 500mA LDO Voltage Regulator IC
699-MIC5319-3.3YML
Low-Power 500mA LDO Voltage Regulator IC 699-MIC5319-3.3YML
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-3.3YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-3.3YML can be used for catalog matching and distributor lookup.

500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-3.3YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-3.3YML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-3.3YML - 1223073-MIC5319-3.3YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-3.3YML
1223073-MIC5319-3.3YML
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-3.3YML 1223073-MIC5319-3.3YML
Manufacturer: Micrel Win Source Part Number: 1223073-MIC5319-3.3Y ML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223073-MIC5319-3.3YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5319-3.3YML 1223073-MIC5319-3.3YML
Product Name Low-Power 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5319-3.3YML
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details