Micrel, Inc. Low-Power 500mA LDO Voltage Regulator IC MIC5319-1.8YD5

Description
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-1.8YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-1.8YD5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-1.8YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-1.8YD5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 500mA LDO Voltage Regulator IC
699-MIC5319-1.8YD5
Low-Power 500mA LDO Voltage Regulator IC 699-MIC5319-1.8YD5
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-1.8YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-1.8YD5 can be used for catalog matching and distributor lookup.

500mA μCap Ultra-Low Dropout High PSRR LDO Regulator Product overview: MIC5319-1.8YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5319-1.8YD5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5 - 1223058-MIC5319-1.8YD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5
1223058-MIC5319-1.8YD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5 1223058-MIC5319-1.8YD5
Manufacturer: Micrel Win Source Part Number: 1223058-MIC5319-1.8Y D5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1223058-MIC5319-1.8YD5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5319-1.8YD5 1223058-MIC5319-1.8YD5
Product Name Low-Power 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8YD5
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0044 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details