Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT MIC5318-3.3YMT

Description
Manufacturer: Micrel Win Source Part Number: 1223054-MIC5318-3.3Y MT Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX8841ELT33+T; IRU1502-33CHTR; MIC5318-3.3YMT; MIC5363-3.3YMT; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1223054-MIC5318-3.3Y MT Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX8841ELT33+T; IRU1502-33CHTR; MIC5318-3.3YMT; MIC5363-3.3YMT; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT - 1223054-MIC5318-3.3YMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT
1223054-MIC5318-3.3YMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT 1223054-MIC5318-3.3YMT
Manufacturer: Micrel Win Source Part Number: 1223054-MIC5318-3.3Y MT Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): MAX8841ELT33+T; IRU1502-33CHTR; MIC5318-3.3YMT; MIC5363-3.3YMT; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223054-MIC5318-3.3YMT
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): MAX8841ELT33+T; IRU1502-33CHTR; MIC5318-3.3YMT; MIC5363-3.3YMT;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
High-Performance 300mA LDO Voltage Regulator IC
699-MIC5318-3.3YMT
High-Performance 300mA LDO Voltage Regulator IC 699-MIC5318-3.3YMT
High Performance 300mA μCap ULDO Product overview: MIC5318-3.3YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5318-3.3YMT can be used for catalog matching and distributor lookup.

High Performance 300mA μCap ULDO Product overview: MIC5318-3.3YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5318-3.3YMT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1223054-MIC5318-3.3YMT 699-MIC5318-3.3YMT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT High-Performance 300mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers