Manufacturer: Micrel
Win Source Part Number: 1223053-MIC5318-3.3Y
Family Name: MIC5318
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): MAX8878EZK33+; LTC1844ES5-3.3#TRM; LTC1844ES5-3.3; LTC1844ES5-3.3#PBF;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LDO Regulator Pos 3.3V 0.3A 5-Pin TSOT-23 / High Performance 300mA μCap ULDO Product overview: MIC5318-3.3YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 3.3V, 0.3A, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 3.3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5318-3.3YD5 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1223053-MIC5318-3.3YD5 | 699-MIC5318-3.3YD5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YD5 | High-Performance 3.3V 0.3A 300mA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |