IC REG LINEAR HIGH PERF 300MA Product overview: MIC5318-1.5YD5 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5318-1.5YD5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, CMOS, PDSO5
Manufacturer: Micrel
Win Source Part Number: 1223049-MIC5318-1.5Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5318-1.5YD5 | MIC5318-1.5YD5 | 1223049-MIC5318-1.5YD5 | MIC5318-1.5YD5 |
| Product Name | 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5318-1.5YD5 | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; TSOP5/6 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 1.5 volts | 1.5 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps |