Micrel, Inc.
MIC5310-PPYMLTR
Description
Dual 150mA uCAP LDO
Request a Quote
Email Supplier
Datasheet
Description
Dual 150mA uCAP LDO
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MIC5310-PPYMLTR |
|
Package Type
|
Other; DFN8
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Linear
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1 amps
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs; Slew Rate Controlled, Status Flag
View Details
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed
Package Type
Other; Sot
View Details