Manufacturer: Micrel
Win Source Part Number: 1223009-MIC5310-GFYM
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Dual, 150mA uCap LDO in 2mm x 2mm MLF Product overview: MIC5310-GFYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5310-GFYML can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1223009-MIC5310-GFYML | 699-MIC5310-GFYML |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5310-GFYML | Dual 150mA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |