Micrel, Inc. 1.2V 0.3A LDO Voltage Regulator IC MIC5309-1.2YMTTR

Description
LDO Regulator Pos 1.2V 0.3A 6-Pin TDFN EP Reel Product overview: MIC5309-1.2YMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5309-1.2YMTTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.2V 0.3A 6-Pin TDFN EP Reel Product overview: MIC5309-1.2YMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5309-1.2YMTTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 0.3A LDO Voltage Regulator IC
699-MIC5309-1.2YMTTR
1.2V 0.3A LDO Voltage Regulator IC 699-MIC5309-1.2YMTTR
LDO Regulator Pos 1.2V 0.3A 6-Pin TDFN EP Reel Product overview: MIC5309-1.2YMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5309-1.2YMTTR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V 0.3A 6-Pin TDFN EP Reel Product overview: MIC5309-1.2YMTTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5309-1.2YMTTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YMTTR - 739987-MIC5309-1.2YMTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YMTTR
739987-MIC5309-1.2YMTTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YMTTR 739987-MIC5309-1.2YMTTR
Manufacturer: Micrel Win Source Part Number: 739987-MIC5309-1.2YM TTR Family Name: MIC5309 Manufacturer Homepage: www.micrel.com Reference case: MLF-6 Reference Date Code: 12+ Alternative Parts (Cross-Reference): LDS3985PM12R; LP3990SD-1.2; NCP693DMN12TCG; Introduction Date: November 01, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739987-MIC5309-1.2YMTTR
Family Name: MIC5309
Manufacturer Homepage: www.micrel.com
Reference case: MLF-6
Reference Date Code: 12+
Alternative Parts (Cross-Reference): LDS3985PM12R; LP3990SD-1.2; NCP693DMN12TCG;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5309-1.2YMTTR 739987-MIC5309-1.2YMTTR
Product Name 1.2V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YMTTR
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data