IC REG LINEAR LO VIN/VOUT 150MA Product overview: MIC5308YD6 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5308YD6 can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 0.8V Min, 2V Max, 0.15V Dropout, CMOS, PDSO6
Manufacturer: Micrel
Win Source Part Number: 1222998-MIC5308YD6
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5308YD6 | MIC5308YD6 | 1222998-MIC5308YD6 |
| Product Name | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5308YD6 | |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; Bulk | Other; TSOP6 | |
| Output Voltage | 0.8000 volts | ||
| IOUT | 0.1500 amps |