Micrel, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5308-1.8YMT

Description
Win Source Part Number: 1340919-MIC5308-1.8Y MT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad, 6-TMLF® Supplier Device Package: 6-TMLF® (1.6x1.6) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 44 pct. HTSUS: 8542.39.0001 Mfr: Micrel Inc. Voltage Dropout (Max): 0.15V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1340919-MIC5308-1.8Y MT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad, 6-TMLF® Supplier Device Package: 6-TMLF® (1.6x1.6) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 44 pct. HTSUS: 8542.39.0001 Mfr: Micrel Inc. Voltage Dropout (Max): 0.15V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1340919-MIC5308-1.8YMT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1340919-MIC5308-1.8YMT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1340919-MIC5308-1.8YMT
Win Source Part Number: 1340919-MIC5308-1.8Y MT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad, 6-TMLF® Supplier Device Package: 6-TMLF® (1.6x1.6) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 44 pct. HTSUS: 8542.39.0001 Mfr: Micrel Inc. Voltage Dropout (Max): 0.15V @ 150mA

Win Source Part Number: 1340919-MIC5308-1.8YMT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package: 6-TMLF® (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
HTSUS: 8542.39.0001
Mfr: Micrel Inc.
Voltage Dropout (Max): 0.15V @ 150mA

Buy Now Datasheet
Singapore, Singapore
150MA LDO Voltage Regulator IC
699-MIC5308-1.8YMT
150MA LDO Voltage Regulator IC 699-MIC5308-1.8YMT
IC REG LINEAR LO VIN/VOUT 150MA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6) Product overview: MIC5308-1.8YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5308-1.8YMT can be used for catalog matching and distributor lookup.

IC REG LINEAR LO VIN/VOUT 150MA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6) Product overview: MIC5308-1.8YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5308-1.8YMT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - MIC5308-1.8YMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5308-1.8YMT
Voltage Regulators - Linear MIC5308-1.8YMT
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1340919-MIC5308-1.8YMT 699-MIC5308-1.8YMT MIC5308-1.8YMT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 150MA LDO Voltage Regulator IC Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Bulk Other; Bulk Other; 6-UFDFN Exposed Pad, 6-TMLF®
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data