Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.8YD6 MIC5308-1.8YD6

Description
Manufacturer: Micrel Win Source Part Number: 1222997-MIC5308-1.8Y D6 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222997-MIC5308-1.8Y D6 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.8YD6 - 1222997-MIC5308-1.8YD6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.8YD6
1222997-MIC5308-1.8YD6
PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.8YD6 1222997-MIC5308-1.8YD6
Manufacturer: Micrel Win Source Part Number: 1222997-MIC5308-1.8Y D6 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222997-MIC5308-1.8YD6
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power 150mA LDO Voltage Regulator IC
699-MIC5308-1.8YD6
Low-Power 150mA LDO Voltage Regulator IC 699-MIC5308-1.8YD6
Low VIN/VOUT 150mA High PSRR ULDO with Ultra-Low IQ Product overview: MIC5308-1.8YD6 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5308-1.8YD6 can be used for catalog matching and distributor lookup.

Low VIN/VOUT 150mA High PSRR ULDO with Ultra-Low IQ Product overview: MIC5308-1.8YD6 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5308-1.8YD6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1222997-MIC5308-1.8YD6 699-MIC5308-1.8YD6
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.8YD6 Low-Power 150mA LDO Voltage Regulator IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156AYFFT - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
Output Voltage 5 volts
IQ 0.0060 amps
View Details