Fixed Positive LDO Regulator, 1.5V, 0.15V Dropout, CMOS, PDSO6
IC REG LINEAR LO VIN/VOUT 150MA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5308-1.5YD6 | MIC5308-1.5YD6 | MIC5308-1.5YD6 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; TSOP6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Output Voltage | 1.5 volts | 1.5 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |