Fixed Positive LDO Regulator, 1.2V, 0.15V Dropout, CMOS, PDSO6
IC REG LINEAR LO VIN/VOUT 150MA Product overview: MIC5308-1.2YD6 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5308-1.2YD6 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222995-MIC5308-1.2Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5308-1.2YD6 | 776-MIC5308-1.2YD6 | 1222995-MIC5308-1.2YD6 | MIC5308-1.2YD6 |
| Product Name | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.2YD6 | Voltage Regulators - Linear | |
| Package Type | Other; TSOP6 | Other; Bulk | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts | ? to 5.5 volts |