Micrel, Inc. 150mA LDO Voltage Regulator IC MIC5306-1.5YD5

Description
150mA Micropower Cap Baseband LDO Product overview: MIC5306-1.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5306-1.5YD5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
150mA Micropower Cap Baseband LDO Product overview: MIC5306-1.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5306-1.5YD5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA LDO Voltage Regulator IC
699-MIC5306-1.5YD5
150mA LDO Voltage Regulator IC 699-MIC5306-1.5YD5
150mA Micropower Cap Baseband LDO Product overview: MIC5306-1.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5306-1.5YD5 can be used for catalog matching and distributor lookup.

150mA Micropower Cap Baseband LDO Product overview: MIC5306-1.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5306-1.5YD5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-1.5YD5 - 1222987-MIC5306-1.5YD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-1.5YD5
1222987-MIC5306-1.5YD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-1.5YD5 1222987-MIC5306-1.5YD5
Manufacturer: Micrel Win Source Part Number: 1222987-MIC5306-1.5Y D5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 1222987-MIC5306-1.5YD5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5306-1.5YD5 1222987-MIC5306-1.5YD5
Product Name 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5306-1.5YD5
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details