Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.3BMLTR MIC5305-3.3BMLTR

Description
Manufacturer: Micrel Win Source Part Number: 715307-MIC5305-3.3BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF6 Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 715307-MIC5305-3.3BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF6 Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.3BMLTR - 715307-MIC5305-3.3BMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.3BMLTR
715307-MIC5305-3.3BMLTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.3BMLTR 715307-MIC5305-3.3BMLTR
Manufacturer: Micrel Win Source Part Number: 715307-MIC5305-3.3BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF6 Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 715307-MIC5305-3.3BMLTR
Manufacturer Homepage: www.micrel.com
Reference case: MLF6
Reference Date Code: 2014+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5305-3.3BMLTR
LDO Voltage Regulator IC 699-MIC5305-3.3BMLTR
Product overview: MIC5305-3.3BMLTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.3BMLTR can be used for catalog matching and distributor lookup.

Product overview: MIC5305-3.3BMLTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.3BMLTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 715307-MIC5305-3.3BMLTR 699-MIC5305-3.3BMLTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.3BMLTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details