Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.0YD5 MIC5305-3.0YD5

Description
MIC5305 -150 mA uCAP Ultra-Low Dropout LDO Regulator
Request a Quote Datasheet
Description
MIC5305 -150 mA uCAP Ultra-Low Dropout LDO Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC5305-3.0YD5 - Rochester Electronics
Newburyport, MA, United States
MIC5305 -150 mA uCAP Ultra-Low Dropout LDO Regulator

MIC5305 -150 mA uCAP Ultra-Low Dropout LDO Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.0YD5 - 1222981-MIC5305-3.0YD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.0YD5
1222981-MIC5305-3.0YD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.0YD5 1222981-MIC5305-3.0YD5
Manufacturer: Micrel Win Source Part Number: 1222981-MIC5305-3.0Y D5 Manufacturer Homepage: www.micrel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222981-MIC5305-3.0YD5
Manufacturer Homepage: www.micrel.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 150mA LDO Voltage Regulator IC
699-MIC5305-3.0YD5
Low-Power 150mA LDO Voltage Regulator IC 699-MIC5305-3.0YD5
150mA μCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-3.0YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0YD5 can be used for catalog matching and distributor lookup.

150mA μCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-3.0YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0YD5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5305-3.0YD5 1222981-MIC5305-3.0YD5 699-MIC5305-3.0YD5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5305-3.0YD5 Low-Power 150mA LDO Voltage Regulator IC
Package Type Other; TSOP5/6
Unlock Full Specs
to access all available technical data