Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.7BMLTR MIC5305-2.7BMLTR

Description
Manufacturer: Micrel Win Source Part Number: 711222-MIC5305-2.7BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 711222-MIC5305-2.7BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.7BMLTR - 711222-MIC5305-2.7BMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.7BMLTR
711222-MIC5305-2.7BMLTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.7BMLTR 711222-MIC5305-2.7BMLTR
Manufacturer: Micrel Win Source Part Number: 711222-MIC5305-2.7BM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 711222-MIC5305-2.7BMLTR
Manufacturer Homepage: www.micrel.com
Reference case: MLF
Reference Date Code: 2014+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5305-2.7BMLTR
LDO Voltage Regulator IC 699-MIC5305-2.7BMLTR
Product overview: MIC5305-2.7BMLTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.7BMLTR can be used for catalog matching and distributor lookup.

Product overview: MIC5305-2.7BMLTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.7BMLTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 711222-MIC5305-2.7BMLTR 699-MIC5305-2.7BMLTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.7BMLTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details