MIC5305 -150 mA uCAP Ultra-Low Dropout LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-MLF® (2x2)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5305-2.5YML TR | MIC5305-2.5YML TR |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; DFN6 | Other; 6-VDFN Exposed Pad, 6-MLF® |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active |